Hubbell Wiring Device-Kellems Circular Conn, Rcpt, 4Pos, Free Hanging; Contact Gender Hubbell Wiring Devices HBL430CS2W

Description
CIRCULAR CONN, RCPT, 4POS, FREE HANGING; Contact Gender:Socket; Connector Mounting:Free Hanging; No. of Contacts:4; Contact Termination:Screw; Contact Material:Brass; Approval Categories:UL Listed, CSA Certified RoHS Compliant: No
Description
CIRCULAR CONN, RCPT, 4POS, FREE HANGING; Contact Gender:Socket; Connector Mounting:Free Hanging; No. of Contacts:4; Contact Termination:Screw; Contact Material:Brass; Approval Categories:UL Listed, CSA Certified RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Rcpt, 4Pos, Free Hanging; Contact Gender Hubbell Wiring Devices - 95B7574 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 4Pos, Free Hanging; Contact Gender Hubbell Wiring Devices
95B7574
Circular Conn, Rcpt, 4Pos, Free Hanging; Contact Gender Hubbell Wiring Devices 95B7574
CIRCULAR CONN, RCPT, 4POS, FREE HANGING; Contact Gender:Socket; Connector Mounting:Free Hanging; No. of Contacts:4; Contact Termination:Screw; Contact Material:Brass; Approval Categories:UL Listed, CSA Certified RoHS Compliant: No

CIRCULAR CONN, RCPT, 4POS, FREE HANGING; Contact Gender:Socket; Connector Mounting:Free Hanging; No. of Contacts:4; Contact Termination:Screw; Contact Material:Brass; Approval Categories:UL Listed, CSA Certified RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 95B7574
Product Name Circular Conn, Rcpt, 4Pos, Free Hanging; Contact Gender Hubbell Wiring Devices
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block Wire Ferrules - 2778.0-ND - DigiKey
Specs
Connector Type DIN Connector
View Details
DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details