Hubbell Wiring Device-Kellems Circular Connector, Receptacle, 4 Position, Free Hanging; Product Range Hubbell Wiring Devices HBL430C7W

Description
CIRCULAR CONNECTOR, RECEPTACLE, 4 POSITION, FREE HANGING; Product Range:-; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Screw Socket; Coupling Style:-; Contact Material:BrassRoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, RECEPTACLE, 4 POSITION, FREE HANGING; Product Range:-; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Screw Socket; Coupling Style:-; Contact Material:BrassRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 4 Position, Free Hanging; Product Range Hubbell Wiring Devices - 52F9742 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 4 Position, Free Hanging; Product Range Hubbell Wiring Devices
52F9742
Circular Connector, Receptacle, 4 Position, Free Hanging; Product Range Hubbell Wiring Devices 52F9742
CIRCULAR CONNECTOR, RECEPTACLE, 4 POSITION, FREE HANGING; Product Range:-; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Screw Socket; Coupling Style:-; Contact Material:BrassRoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 4 POSITION, FREE HANGING; Product Range:-; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Screw Socket; Coupling Style:-; Contact Material:BrassRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 52F9742
Product Name Circular Connector, Receptacle, 4 Position, Free Hanging; Product Range Hubbell Wiring Devices
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Rolling Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Accessories - Connector - KA-08 - KA-0845 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details