Hubbell Wiring Device-Kellems Power Entry Connector, Inlet, 3P4W, 30A 125/250V; Current Rating Hubbell Wiring Devices HBL430B12W

Description
POWER ENTRY CONNECTOR, INLET, 3P4W, 30A 125/250V; Current Rating:30A; Voltage Rating VAC:250V; Connector Mounting:Panel Mount; Electrical Connector Gender:Inlet; Pin Configuration:3P+E / 3P4W; Connector Colour:Orange; IP Rating:IP67 RoHS Compliant: Yes
Datasheet
Description
POWER ENTRY CONNECTOR, INLET, 3P4W, 30A 125/250V; Current Rating:30A; Voltage Rating VAC:250V; Connector Mounting:Panel Mount; Electrical Connector Gender:Inlet; Pin Configuration:3P+E / 3P4W; Connector Colour:Orange; IP Rating:IP67 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Connector, Inlet, 3P4W, 30A 125/250V; Current Rating Hubbell Wiring Devices - 14C5335 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Connector, Inlet, 3P4W, 30A 125/250V; Current Rating Hubbell Wiring Devices
14C5335
Power Entry Connector, Inlet, 3P4W, 30A 125/250V; Current Rating Hubbell Wiring Devices 14C5335
POWER ENTRY CONNECTOR, INLET, 3P4W, 30A 125/250V; Current Rating:30A; Voltage Rating VAC:250V; Connector Mounting:Panel Mount; Electrical Connector Gender:Inlet; Pin Configuration:3P+E / 3P4W; Connector Colour:Orange; IP Rating:IP67 RoHS Compliant: Yes

POWER ENTRY CONNECTOR, INLET, 3P4W, 30A 125/250V; Current Rating:30A; Voltage Rating VAC:250V; Connector Mounting:Panel Mount; Electrical Connector Gender:Inlet; Pin Configuration:3P+E / 3P4W; Connector Colour:Orange; IP Rating:IP67 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 14C5335
Product Name Power Entry Connector, Inlet, 3P4W, 30A 125/250V; Current Rating Hubbell Wiring Devices
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Magnetic Pogo Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Industrial Circular Connectors - 336161 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details