Hubbell Wiring Device-Kellems Surge Suppressor, 80J, 6.5Ka, Panel; Product Range Hubbell Wiring Devices HBL420S

Description
SURGE SUPPRESSOR, 80J, 6.5KA, PANEL; Product Range:-; Current Rating:20A; Voltage Rating VAC:120V; USB Standard:-; No. of USB Ports:-; USB Connector Type:-; Connector Colour:Blue; Connector Mounting:Panel Mount; MCOC:20A RoHS Compliant: No
Datasheet
Description
SURGE SUPPRESSOR, 80J, 6.5KA, PANEL; Product Range:-; Current Rating:20A; Voltage Rating VAC:120V; USB Standard:-; No. of USB Ports:-; USB Connector Type:-; Connector Colour:Blue; Connector Mounting:Panel Mount; MCOC:20A RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surge Suppressor, 80J, 6.5Ka, Panel; Product Range Hubbell Wiring Devices - 83F5312 - Newark, An Avnet Company
Chicago, IL, United States
Surge Suppressor, 80J, 6.5Ka, Panel; Product Range Hubbell Wiring Devices
83F5312
Surge Suppressor, 80J, 6.5Ka, Panel; Product Range Hubbell Wiring Devices 83F5312
SURGE SUPPRESSOR, 80J, 6.5KA, PANEL; Product Range:-; Current Rating:20A; Voltage Rating VAC:120V; USB Standard:-; No. of USB Ports:-; USB Connector Type:-; Connector Colour:Blue; Connector Mounting:Panel Mount; MCOC:20A RoHS Compliant: No

SURGE SUPPRESSOR, 80J, 6.5KA, PANEL; Product Range:-; Current Rating:20A; Voltage Rating VAC:120V; USB Standard:-; No. of USB Ports:-; USB Connector Type:-; Connector Colour:Blue; Connector Mounting:Panel Mount; MCOC:20A RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 83F5312
Product Name Surge Suppressor, 80J, 6.5Ka, Panel; Product Range Hubbell Wiring Devices
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Angle Connector, 15 Amp 125 Volt 5-15R Nylon Housing - 5681 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Right Angle
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
55 Position Hermetic Bulkhead Connector - 24234 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Circular Connector Contacts - 006-0973-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details