Hubbell Wiring Device-Kellems Power Entry Connector, Plug, 3P4W, 200A 600Vac 250Vdc; Current Rating Hubbell Wiring Devices HBL4200PS1W

Description
POWER ENTRY CONNECTOR, PLUG, 3P4W, 200A 600VAC 250VDC; Current Rating:200A; Voltage Rating VAC:600V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:3P+E / 3P4W; Connector Colour:Grey; IP Rating:- RoHS Compliant: Yes
Datasheet
Description
POWER ENTRY CONNECTOR, PLUG, 3P4W, 200A 600VAC 250VDC; Current Rating:200A; Voltage Rating VAC:600V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:3P+E / 3P4W; Connector Colour:Grey; IP Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Connector, Plug, 3P4W, 200A 600Vac 250Vdc; Current Rating Hubbell Wiring Devices - 14C5330 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Connector, Plug, 3P4W, 200A 600Vac 250Vdc; Current Rating Hubbell Wiring Devices
14C5330
Power Entry Connector, Plug, 3P4W, 200A 600Vac 250Vdc; Current Rating Hubbell Wiring Devices 14C5330
POWER ENTRY CONNECTOR, PLUG, 3P4W, 200A 600VAC 250VDC; Current Rating:200A; Voltage Rating VAC:600V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:3P+E / 3P4W; Connector Colour:Grey; IP Rating:- RoHS Compliant: Yes

POWER ENTRY CONNECTOR, PLUG, 3P4W, 200A 600VAC 250VDC; Current Rating:200A; Voltage Rating VAC:600V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:3P+E / 3P4W; Connector Colour:Grey; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 14C5330
Product Name Power Entry Connector, Plug, 3P4W, 200A 600Vac 250Vdc; Current Rating Hubbell Wiring Devices
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

BNC Male Panel Receptacle, 4 Hole Panel Mount - SALE-9234 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
View Details
55 Position Hermetic Bulkhead Connector - 24234 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
MCX (M) St. Connector for RG58 Cable - ET-MMS-2 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
Termination Crimp
View Details