Hubbell Wiring Device-Kellems Surge Suppressor, 80J, 6.5Ka, Panel; Product Range Hubbell Wiring Devices HBL415IS

Description
SURGE SUPPRESSOR, 80J, 6.5KA, PANEL; Product Range:-; Current Rating:20A; Voltage Rating VAC:120V; USB Standard:-; No. of USB Ports:-; USB Connector Type:-; Connector Colour:Ivory; Connector Mounting:Panel Mount; MCOC:20A RoHS Compliant: No
Datasheet
Description
SURGE SUPPRESSOR, 80J, 6.5KA, PANEL; Product Range:-; Current Rating:20A; Voltage Rating VAC:120V; USB Standard:-; No. of USB Ports:-; USB Connector Type:-; Connector Colour:Ivory; Connector Mounting:Panel Mount; MCOC:20A RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surge Suppressor, 80J, 6.5Ka, Panel; Product Range Hubbell Wiring Devices - 83F5311 - Newark, An Avnet Company
Chicago, IL, United States
Surge Suppressor, 80J, 6.5Ka, Panel; Product Range Hubbell Wiring Devices
83F5311
Surge Suppressor, 80J, 6.5Ka, Panel; Product Range Hubbell Wiring Devices 83F5311
SURGE SUPPRESSOR, 80J, 6.5KA, PANEL; Product Range:-; Current Rating:20A; Voltage Rating VAC:120V; USB Standard:-; No. of USB Ports:-; USB Connector Type:-; Connector Colour:Ivory; Connector Mounting:Panel Mount; MCOC:20A RoHS Compliant: No

SURGE SUPPRESSOR, 80J, 6.5KA, PANEL; Product Range:-; Current Rating:20A; Voltage Rating VAC:120V; USB Standard:-; No. of USB Ports:-; USB Connector Type:-; Connector Colour:Ivory; Connector Mounting:Panel Mount; MCOC:20A RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 83F5311
Product Name Surge Suppressor, 80J, 6.5Ka, Panel; Product Range Hubbell Wiring Devices
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Locking Plug, 15 Amp 125 Volt L5-15R Yellow with Green Neon Light - L0515C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Connector/Terminal/Pin - 88357830 - Radwell International
Specs
Geometry Straight
Voltage Rating 45 volts
View Details
Plug - SEA-M12-5GS-PG7 - Festo Corporation
Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight
View Details
2 suppliers