Hubbell Wiring Device-Kellems Current Rating Hubbell Wiring Devices HBL4100RS1WR

Description
Current Rating:100A; Voltage Rating VAC:600V; Connector Mounting:Panel Mount; Electrical Connector Gender:Outlet; Pin Configuration:3P+E / 3P4W; Connector Colour:Grey; IP Rating:-; Product Range:Watertight Insulgrip; No. of Outlets:1RoHS Compliant: Yes
Datasheet
Description
Current Rating:100A; Voltage Rating VAC:600V; Connector Mounting:Panel Mount; Electrical Connector Gender:Outlet; Pin Configuration:3P+E / 3P4W; Connector Colour:Grey; IP Rating:-; Product Range:Watertight Insulgrip; No. of Outlets:1RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Rating Hubbell Wiring Devices - 88H7468 - Newark, An Avnet Company
Chicago, IL, United States
Current Rating Hubbell Wiring Devices
88H7468
Current Rating Hubbell Wiring Devices 88H7468
Current Rating:100A; Voltage Rating VAC:600V; Connector Mounting:Panel Mount; Electrical Connector Gender:Outlet; Pin Configuration:3P+E / 3P4W; Connector Colour:Grey; IP Rating:-; Product Range:Watertight Insulgrip; No. of Outlets:1RoHS Compliant: Yes

Current Rating:100A; Voltage Rating VAC:600V; Connector Mounting:Panel Mount; Electrical Connector Gender:Outlet; Pin Configuration:3P+E / 3P4W; Connector Colour:Grey; IP Rating:-; Product Range:Watertight Insulgrip; No. of Outlets:1RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 88H7468
Product Name Current Rating Hubbell Wiring Devices
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin 2.5mm Right Angle Pogo Pin Female -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Circular Connector Accessories - BRR.1S.200.PZVG-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Accessories - Connector - KA-08 - KA-0847 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details