Hubbell Wiring Device-Kellems Current Rating Hubbell Wiring Devices HBL4100R12W

Description
Current Rating:100A; Voltage Rating VAC:250V; Connector Mounting:Panel Mount; Electrical Connector Gender:Outlet; Pin Configuration:3P+E / 3P4W; Connector Colour:Orange; IP Rating:IP67; Product Range:Watertight; Gender:Receptacle RoHS Compliant: Yes
Datasheet
Description
Current Rating:100A; Voltage Rating VAC:250V; Connector Mounting:Panel Mount; Electrical Connector Gender:Outlet; Pin Configuration:3P+E / 3P4W; Connector Colour:Orange; IP Rating:IP67; Product Range:Watertight; Gender:Receptacle RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Rating Hubbell Wiring Devices - 99F9941 - Newark, An Avnet Company
Chicago, IL, United States
Current Rating Hubbell Wiring Devices
99F9941
Current Rating Hubbell Wiring Devices 99F9941
Current Rating:100A; Voltage Rating VAC:250V; Connector Mounting:Panel Mount; Electrical Connector Gender:Outlet; Pin Configuration:3P+E / 3P4W; Connector Colour:Orange; IP Rating:IP67; Product Range:Watertight; Gender:Receptacle RoHS Compliant: Yes

Current Rating:100A; Voltage Rating VAC:250V; Connector Mounting:Panel Mount; Electrical Connector Gender:Outlet; Pin Configuration:3P+E / 3P4W; Connector Colour:Orange; IP Rating:IP67; Product Range:Watertight; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 99F9941
Product Name Current Rating Hubbell Wiring Devices
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 50 Pins, In-Vacuum, Female Pins - A2380-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Video Display Connectors Series - IEEE 1394 Connectors - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector; IEEE 1394 Connectors, FireWire
Gender Female / Jack
Geometry Right Angle
View Details
SMA Male to BNC Female, Adapter - SALE-9324 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details