Hubbell Wiring Device-Kellems Power Entry Connector, Plug, 3P4W, 100A 125/250V ; Current Rating Hubbell Wiring Devices HBL4100P12W

Description
POWER ENTRY CONNECTOR, PLUG, 3P4W, 100A 125/250V ; Current Rating:100A; Voltage Rating VAC:250V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:3P+E / 3P4W; Connector Colour:Orange; IP Rating:IP67RoHS Compliant: Yes
Datasheet
Description
POWER ENTRY CONNECTOR, PLUG, 3P4W, 100A 125/250V ; Current Rating:100A; Voltage Rating VAC:250V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:3P+E / 3P4W; Connector Colour:Orange; IP Rating:IP67RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Connector, Plug, 3P4W, 100A 125/250V ; Current Rating Hubbell Wiring Devices - 14C5290 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Connector, Plug, 3P4W, 100A 125/250V ; Current Rating Hubbell Wiring Devices
14C5290
Power Entry Connector, Plug, 3P4W, 100A 125/250V ; Current Rating Hubbell Wiring Devices 14C5290
POWER ENTRY CONNECTOR, PLUG, 3P4W, 100A 125/250V ; Current Rating:100A; Voltage Rating VAC:250V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:3P+E / 3P4W; Connector Colour:Orange; IP Rating:IP67RoHS Compliant: Yes

POWER ENTRY CONNECTOR, PLUG, 3P4W, 100A 125/250V ; Current Rating:100A; Voltage Rating VAC:250V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:3P+E / 3P4W; Connector Colour:Orange; IP Rating:IP67RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 14C5290
Product Name Power Entry Connector, Plug, 3P4W, 100A 125/250V ; Current Rating Hubbell Wiring Devices
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

“N” Series T-Adapter: Female, Female, Female - SALE-9313 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
61 Position Hermetic Bulkhead Connector - 24035 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
SMA Female Straight Edge PCB Mount Connector - ET-SFS-EPC - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details