Hubbell Wiring Device-Kellems Switch, Interlock, 240Vac; Product Range Hubbell Wiring Devices HBL4100MI12W

Description
SWITCH, INTERLOCK, 240VAC; Product Range:-; Contact Configuration:-; Switch Terminals:Cable; Contact Voltage AC Max:240V; Contact Current AC Max:100A; IP Rating:IP67; Contact Voltage DC Max:-; Contact Current DC Max:- RoHS Compliant: Yes
Datasheet
Description
SWITCH, INTERLOCK, 240VAC; Product Range:-; Contact Configuration:-; Switch Terminals:Cable; Contact Voltage AC Max:240V; Contact Current AC Max:100A; IP Rating:IP67; Contact Voltage DC Max:-; Contact Current DC Max:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Interlock, 240Vac; Product Range Hubbell Wiring Devices - 01J4318 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Interlock, 240Vac; Product Range Hubbell Wiring Devices
01J4318
Switch, Interlock, 240Vac; Product Range Hubbell Wiring Devices 01J4318
SWITCH, INTERLOCK, 240VAC; Product Range:-; Contact Configuration:-; Switch Terminals:Cable; Contact Voltage AC Max:240V; Contact Current AC Max:100A; IP Rating:IP67; Contact Voltage DC Max:-; Contact Current DC Max:- RoHS Compliant: Yes

SWITCH, INTERLOCK, 240VAC; Product Range:-; Contact Configuration:-; Switch Terminals:Cable; Contact Voltage AC Max:240V; Contact Current AC Max:100A; IP Rating:IP67; Contact Voltage DC Max:-; Contact Current DC Max:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Mechanical Safety Interlock Switches
Product Number 01J4318
Product Name Switch, Interlock, 240Vac; Product Range Hubbell Wiring Devices
Current Rating 100 amps
Unlock Full Specs
to access all available technical data

Similar Products

Interlock Switches - 1882-6070801-ND - DigiKey
Specs
Current Rating 0.2000 amps
Operating Temp -13 to 158 F (-25 to 70 C)
View Details
Industrial Interlocks - 1254387 - RS Components, Ltd.
Specs
International Approvals Ip44
View Details