Hubbell Wiring Device-Kellems Current Rating Hubbell Wiring Devices HBL4100C9W

Description
Current Rating:100A; Voltage Rating VAC:250V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:3P+E / 3P4W; Connector Colour:Blue; IP Rating:IP67; Product Range:Watertight; Gender:Plug RoHS Compliant: Yes
Datasheet
Description
Current Rating:100A; Voltage Rating VAC:250V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:3P+E / 3P4W; Connector Colour:Blue; IP Rating:IP67; Product Range:Watertight; Gender:Plug RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Rating Hubbell Wiring Devices - 94F9734 - Newark, An Avnet Company
Chicago, IL, United States
Current Rating Hubbell Wiring Devices
94F9734
Current Rating Hubbell Wiring Devices 94F9734
Current Rating:100A; Voltage Rating VAC:250V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:3P+E / 3P4W; Connector Colour:Blue; IP Rating:IP67; Product Range:Watertight; Gender:Plug RoHS Compliant: Yes

Current Rating:100A; Voltage Rating VAC:250V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:3P+E / 3P4W; Connector Colour:Blue; IP Rating:IP67; Product Range:Watertight; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 94F9734
Product Name Current Rating Hubbell Wiring Devices
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 9 Pins, In-Vacuum, Male Pins - A2374-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
MINI DIN JACK 3 POSITIONS - 80203-508E3AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector/Terminal/Pin - 10701158 - Radwell International
Specs
Geometry Right Angle
View Details