Hubbell Wiring Device-Kellems Current Rating Hubbell Wiring Devices HBL4100C12W

Description
Current Rating:100A; Voltage Rating VAC:250V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:3P+E / 3P4W; Connector Colour:Orange; IP Rating:IP67; Product Range:Watertight; Gender:Plug RoHS Compliant: Yes
Datasheet
Description
Current Rating:100A; Voltage Rating VAC:250V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:3P+E / 3P4W; Connector Colour:Orange; IP Rating:IP67; Product Range:Watertight; Gender:Plug RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Rating Hubbell Wiring Devices - 14C5280 - Newark, An Avnet Company
Chicago, IL, United States
Current Rating Hubbell Wiring Devices
14C5280
Current Rating Hubbell Wiring Devices 14C5280
Current Rating:100A; Voltage Rating VAC:250V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:3P+E / 3P4W; Connector Colour:Orange; IP Rating:IP67; Product Range:Watertight; Gender:Plug RoHS Compliant: Yes

Current Rating:100A; Voltage Rating VAC:250V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:3P+E / 3P4W; Connector Colour:Orange; IP Rating:IP67; Product Range:Watertight; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 14C5280
Product Name Current Rating Hubbell Wiring Devices
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 15 Pins, In-Vacuum, Male Pins - A2376-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
2 Pieces Battery Connectors - 2.50mm Pitch Series - Rego Electronics Inc.
Specs
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Current Rating 6.0 amps
View Details