SINGLE POLE CONNECTOR; Product Range:-; Gender:Plug; Voltage Rating:600VAC; Current Rating:400A; Connector Mounting:Cable Mount; Contact Termination Type:Crimp; Colour:Green; Connector Body Material:Thermoplast
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 01J4313 |
| Product Name | Single Pole Connector; Product Range Hubbell Wiring Devices |
| Gender | Male / Plug |