Hubbell Wiring Device-Kellems Single Pole Connector; Product Range Hubbell Wiring Devices HBL400FW

Description
SINGLE POLE CONNECTOR; Product Range:-; Gender:Receptacle; Voltage Rating:600VAC; Current Rating:400A; Connector Mounting:Cable Mount; Contact Termination Type:Crimp; Colour:White; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes
Datasheet
Description
SINGLE POLE CONNECTOR; Product Range:-; Gender:Receptacle; Voltage Rating:600VAC; Current Rating:400A; Connector Mounting:Cable Mount; Contact Termination Type:Crimp; Colour:White; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Pole Connector; Product Range Hubbell Wiring Devices - 46M3163 - Newark, An Avnet Company
Chicago, IL, United States
Single Pole Connector; Product Range Hubbell Wiring Devices
46M3163
Single Pole Connector; Product Range Hubbell Wiring Devices 46M3163
SINGLE POLE CONNECTOR; Product Range:-; Gender:Receptacle; Voltage Rating:600VAC; Current Rating:400A; Connector Mounting:Cable Mount; Contact Termination Type:Crimp; Colour:White; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes

SINGLE POLE CONNECTOR; Product Range:-; Gender:Receptacle; Voltage Rating:600VAC; Current Rating:400A; Connector Mounting:Cable Mount; Contact Termination Type:Crimp; Colour:White; Connector Body Material:Thermoplastic Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 46M3163
Product Name Single Pole Connector; Product Range Hubbell Wiring Devices
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
PB Backplane Female Straight Power Connector - 80318-2 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Jacks, Plugs - 9202WTE-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Mounting Free Hanging (In-Line)
View Details
2 suppliers