Hubbell Wiring Device-Kellems Single Pole Connector; Product Range Hubbell Wiring Devices HBL400FBK

Description
SINGLE POLE CONNECTOR; Product Range:-; Gender:Receptacle; Voltage Rating:600VAC; Current Rating:400A; Connector Mounting:Cable Mount; Contact Termination Type:Crimp; Colour:Black; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes
Datasheet
Description
SINGLE POLE CONNECTOR; Product Range:-; Gender:Receptacle; Voltage Rating:600VAC; Current Rating:400A; Connector Mounting:Cable Mount; Contact Termination Type:Crimp; Colour:Black; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Pole Connector; Product Range Hubbell Wiring Devices - 01J4302 - Newark, An Avnet Company
Chicago, IL, United States
Single Pole Connector; Product Range Hubbell Wiring Devices
01J4302
Single Pole Connector; Product Range Hubbell Wiring Devices 01J4302
SINGLE POLE CONNECTOR; Product Range:-; Gender:Receptacle; Voltage Rating:600VAC; Current Rating:400A; Connector Mounting:Cable Mount; Contact Termination Type:Crimp; Colour:Black; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes

SINGLE POLE CONNECTOR; Product Range:-; Gender:Receptacle; Voltage Rating:600VAC; Current Rating:400A; Connector Mounting:Cable Mount; Contact Termination Type:Crimp; Colour:Black; Connector Body Material:Thermoplastic Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 01J4302
Product Name Single Pole Connector; Product Range Hubbell Wiring Devices
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products