Hubbell Wiring Device-Kellems Current Rating Hubbell Wiring Devices HBL363R6W

Description
Current Rating:63A; Voltage Rating VAC:240V; Connector Mounting:Panel Mount; Electrical Connector Gender:Outlet; Pin Configuration:2P+E / 2P3W; Connector Colour:Blue; IP Rating:IP67; Product Range:Watertight; Gender:Receptacle RoHS Compliant: Yes
Datasheet
Description
Current Rating:63A; Voltage Rating VAC:240V; Connector Mounting:Panel Mount; Electrical Connector Gender:Outlet; Pin Configuration:2P+E / 2P3W; Connector Colour:Blue; IP Rating:IP67; Product Range:Watertight; Gender:Receptacle RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Rating Hubbell Wiring Devices - 04F714 - Newark, An Avnet Company
Chicago, IL, United States
Current Rating Hubbell Wiring Devices
04F714
Current Rating Hubbell Wiring Devices 04F714
Current Rating:63A; Voltage Rating VAC:240V; Connector Mounting:Panel Mount; Electrical Connector Gender:Outlet; Pin Configuration:2P+E / 2P3W; Connector Colour:Blue; IP Rating:IP67; Product Range:Watertight; Gender:Receptacle RoHS Compliant: Yes

Current Rating:63A; Voltage Rating VAC:240V; Connector Mounting:Panel Mount; Electrical Connector Gender:Outlet; Pin Configuration:2P+E / 2P3W; Connector Colour:Blue; IP Rating:IP67; Product Range:Watertight; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 04F714
Product Name Current Rating Hubbell Wiring Devices
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Automotive Connector; Coaxial Connector; D-Sub Connector; Military Connector; USB
View Details
Cable Connectors - NCS-MB-RG142-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Power Entry Module, Medical, 250Vac, Qc; Connector Type Schurter - 05AC7374 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 2.0 amps
View Details