Hubbell Wiring Device-Kellems Current Rating Hubbell Wiring Devices HBL363P6W

Description
Current Rating:63A; Voltage Rating VAC:240V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:2P+E / 2P3W; Connector Colour:Blue; IP Rating:IP67; Product Range:Watertight; Gender:Plug RoHS Compliant: Yes
Description
Current Rating:63A; Voltage Rating VAC:240V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:2P+E / 2P3W; Connector Colour:Blue; IP Rating:IP67; Product Range:Watertight; Gender:Plug RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Current Rating Hubbell Wiring Devices - 04F717 - Newark, An Avnet Company
Chicago, IL, United States
Current Rating Hubbell Wiring Devices
04F717
Current Rating Hubbell Wiring Devices 04F717
Current Rating:63A; Voltage Rating VAC:240V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:2P+E / 2P3W; Connector Colour:Blue; IP Rating:IP67; Product Range:Watertight; Gender:Plug RoHS Compliant: Yes

Current Rating:63A; Voltage Rating VAC:240V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:2P+E / 2P3W; Connector Colour:Blue; IP Rating:IP67; Product Range:Watertight; Gender:Plug RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 04F717
Product Name Current Rating Hubbell Wiring Devices
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

SMA Male to BNC Female, Adapter - SALE-9324 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
7 Position Hermetic Bulkhead Connector - 24202 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
N (M) St. Connector for RG174 Cable - ET-NMS-1 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details