Hubbell Wiring Device-Kellems Power Entry Connector, Receptacle, 2P3W, 60A 480V; Current Rating Hubbell Wiring Devices HBL360R7W

Description
POWER ENTRY CONNECTOR, RECEPTACLE, 2P3W, 60A 480V; Current Rating:60A; Voltage Rating VAC:480V; Connector Mounting:Panel Mount; Electrical Connector Gender:Outlet; Pin Configuration:2P+E / 2P3W; Connector Colour:Red; IP Rating:IP67 RoHS Compliant: Yes
Description
POWER ENTRY CONNECTOR, RECEPTACLE, 2P3W, 60A 480V; Current Rating:60A; Voltage Rating VAC:480V; Connector Mounting:Panel Mount; Electrical Connector Gender:Outlet; Pin Configuration:2P+E / 2P3W; Connector Colour:Red; IP Rating:IP67 RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Power Entry Connector, Receptacle, 2P3W, 60A 480V is designed for panel mounting and features a current rating of 60A and a voltage rating of 480V. It has a pin configuration of 2P+E / 2P3W and is colored red. The product is rated IP67, indicating it is watertight and suitable for use in environments where moisture may be present. It is RoHS compliant, ensuring it meets environmental standards. This connector is part of a series that includes various configurations and ratings, making it versatile for different applications.

Datasheet Summary
Powered by GS/AI

The Power Entry Connector, Receptacle, 2P3W, 60A 480V is designed for panel mounting and features a current rating of 60A and a voltage rating of 480V. It has a pin configuration of 2P+E / 2P3W and is colored red. The product is rated IP67, indicating it is watertight and suitable for use in environments where moisture may be present. It is RoHS compliant, ensuring it meets environmental standards. This connector is part of a series that includes various configurations and ratings, making it versatile for different applications.

Suppliers

Company
Product
Description
Supplier Links
Power Entry Connector, Receptacle, 2P3W, 60A 480V; Current Rating Hubbell Wiring Devices - 14C5234 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Connector, Receptacle, 2P3W, 60A 480V; Current Rating Hubbell Wiring Devices
14C5234
Power Entry Connector, Receptacle, 2P3W, 60A 480V; Current Rating Hubbell Wiring Devices 14C5234
POWER ENTRY CONNECTOR, RECEPTACLE, 2P3W, 60A 480V; Current Rating:60A; Voltage Rating VAC:480V; Connector Mounting:Panel Mount; Electrical Connector Gender:Outlet; Pin Configuration:2P+E / 2P3W; Connector Colour:Red; IP Rating:IP67 RoHS Compliant: Yes

POWER ENTRY CONNECTOR, RECEPTACLE, 2P3W, 60A 480V; Current Rating:60A; Voltage Rating VAC:480V; Connector Mounting:Panel Mount; Electrical Connector Gender:Outlet; Pin Configuration:2P+E / 2P3W; Connector Colour:Red; IP Rating:IP67 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 14C5234
Product Name Power Entry Connector, Receptacle, 2P3W, 60A 480V; Current Rating Hubbell Wiring Devices
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

TNC Female Bulkhead Receptacle - SALE-9316 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug; Female / Jack
View Details
Underwater Connectors -  - Douglas Electrical Components
Douglas Electrical Components
View Details
Micro SIM Card Connector 6 Pin Slide Type With Metal Bridge - ET-MI6PST-WTB - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type Card Edge Connector
View Details