Manufacturer: Hubbell Wiring Device-Kellems
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 971594-HBL3334C
Mounting: SMD (SMT)
Categories: OEM Parts(F-I)
Case / Package: 125
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 971594-HBL3334C |
| Product Name | OEM Parts - OEM Parts (F - I) - HBL3334C |