Hubbell Wiring Device-Kellems Current Rating Hubbell Wiring Devices HBL332R6W

Description
Current Rating:32A; Voltage Rating VAC:240V; Connector Mounting:Panel Mount; Electrical Connector Gender:Outlet; Pin Configuration:2P+E / 2P3W; Connector Colour:Blue; IP Rating:IP67; Product Range:Watertight; Gender:Receptacle RoHS Compliant: Yes
Datasheet
Description
Current Rating:32A; Voltage Rating VAC:240V; Connector Mounting:Panel Mount; Electrical Connector Gender:Outlet; Pin Configuration:2P+E / 2P3W; Connector Colour:Blue; IP Rating:IP67; Product Range:Watertight; Gender:Receptacle RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Rating Hubbell Wiring Devices - 04F705 - Newark, An Avnet Company
Chicago, IL, United States
Current Rating Hubbell Wiring Devices
04F705
Current Rating Hubbell Wiring Devices 04F705
Current Rating:32A; Voltage Rating VAC:240V; Connector Mounting:Panel Mount; Electrical Connector Gender:Outlet; Pin Configuration:2P+E / 2P3W; Connector Colour:Blue; IP Rating:IP67; Product Range:Watertight; Gender:Receptacle RoHS Compliant: Yes

Current Rating:32A; Voltage Rating VAC:240V; Connector Mounting:Panel Mount; Electrical Connector Gender:Outlet; Pin Configuration:2P+E / 2P3W; Connector Colour:Blue; IP Rating:IP67; Product Range:Watertight; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 04F705
Product Name Current Rating Hubbell Wiring Devices
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Jacks, Plugs - 9306BLK-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Geometry Right Angle
Mounting Free Hanging (In-Line), Right Angle
View Details
27/55 Position Hermetic Bulkhead Connector - 24055 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
N (F) BH St. Connector for RG142 Cable - ET-NFS-BH-10 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details