Hubbell Wiring Device-Kellems Connector, Power Entry, Plug, 20A; Connector Type Hubbell Wiring Devices HBL3325C

Description
CONNECTOR, POWER ENTRY, PLUG, 20A; Connector Type:Power Entry; Current Rating:20A; Connector Colour:White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:-; Connector Mounting:Panel Mount RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, POWER ENTRY, PLUG, 20A; Connector Type:Power Entry; Current Rating:20A; Connector Colour:White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:-; Connector Mounting:Panel Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Power Entry, Plug, 20A; Connector Type Hubbell Wiring Devices - 44F1500 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Plug, 20A; Connector Type Hubbell Wiring Devices
44F1500
Connector, Power Entry, Plug, 20A; Connector Type Hubbell Wiring Devices 44F1500
CONNECTOR, POWER ENTRY, PLUG, 20A; Connector Type:Power Entry; Current Rating:20A; Connector Colour:White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:-; Connector Mounting:Panel Mount RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, PLUG, 20A; Connector Type:Power Entry; Current Rating:20A; Connector Colour:White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:-; Connector Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 44F1500
Product Name Connector, Power Entry, Plug, 20A; Connector Type Hubbell Wiring Devices
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Interconnect Input/Output Connectors - RJ45 Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Gender Female / Jack
Termination Through Hole
View Details
0.025″ Gold-Plated Square Socket Continuous Jumpers, 2″ Centers - SALE-L2 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Contact Size (AWG) 28 AWG
View Details