HBL PIN & SLEEVE RECEPTACLE, WATERTIGHT, IEC 309 CONFIGURATION, 20 AMP, 125 VAC, 2 POLE, 3 WIRE GROUNDING. FREE 2 YEAR RADWELL WARRANTY
POWER ENTRY CONNECTOR, RECEPTACLE, 2P3W, 20A125V; Current Rating:20A; Voltage Rating VAC:125V; Connector Mounting:Panel Mount; Electrical Connector Gender:Outlet; Pin Configuration:2P+E / 2P3W; Connector Colour:Yellow; IP Rating:IP67RoHS Compliant: Yes
| Radwell International | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 11357584 | 14C5164 |
| Product Name | Plug/Receptacle | Power Entry Connector, Receptacle, 2P3W, 20A125V; Current Rating Hubbell Wiring Devices |
| Gender | Female / Jack |