Current Rating:16A; Voltage Rating VAC:130V; Connector Mounting:Panel Mount; Electrical Connector Gender:Outlet; Pin Configuration:2P+E / 2P3W; Connector Colour:Yellow; IP Rating:IP67; Product Range:Watertight; Gender:Receptacle RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 04F697 |
| Product Name | Current Rating Hubbell Wiring Devices |
| Mounting | Panel Mount |