Hubbell Wiring Device-Kellems Power Entry Connector, Receptacle, 2P3W, 100A 480V; Current Rating Hubbell Wiring Devices HBL3100R7W

Description
POWER ENTRY CONNECTOR, RECEPTACLE, 2P3W, 100A 480V; Current Rating:100A; Voltage Rating VAC:480V; Connector Mounting:Panel Mount; Electrical Connector Gender:Outlet; Pin Configuration:2P+E / 2P3W; Connector Colour:Red; IP Rating:IP67RoHS Compliant: Yes
Datasheet
Description
POWER ENTRY CONNECTOR, RECEPTACLE, 2P3W, 100A 480V; Current Rating:100A; Voltage Rating VAC:480V; Connector Mounting:Panel Mount; Electrical Connector Gender:Outlet; Pin Configuration:2P+E / 2P3W; Connector Colour:Red; IP Rating:IP67RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Connector, Receptacle, 2P3W, 100A 480V; Current Rating Hubbell Wiring Devices - 14C5133 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Connector, Receptacle, 2P3W, 100A 480V; Current Rating Hubbell Wiring Devices
14C5133
Power Entry Connector, Receptacle, 2P3W, 100A 480V; Current Rating Hubbell Wiring Devices 14C5133
POWER ENTRY CONNECTOR, RECEPTACLE, 2P3W, 100A 480V; Current Rating:100A; Voltage Rating VAC:480V; Connector Mounting:Panel Mount; Electrical Connector Gender:Outlet; Pin Configuration:2P+E / 2P3W; Connector Colour:Red; IP Rating:IP67RoHS Compliant: Yes

POWER ENTRY CONNECTOR, RECEPTACLE, 2P3W, 100A 480V; Current Rating:100A; Voltage Rating VAC:480V; Connector Mounting:Panel Mount; Electrical Connector Gender:Outlet; Pin Configuration:2P+E / 2P3W; Connector Colour:Red; IP Rating:IP67RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 14C5133
Product Name Power Entry Connector, Receptacle, 2P3W, 100A 480V; Current Rating Hubbell Wiring Devices
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products