Hubbell Wiring Device-Kellems Circular Connector, Cable Mount; Product Range Hubbell Wiring Devices HBL3100PS1W

Description
CIRCULAR CONNECTOR, CABLE MOUNT; Product Range:Insulgrip Style I Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:2Contacts; Circular Contact Type:Screw Pin; Coupling Style:-; Contact Material:Brass RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, CABLE MOUNT; Product Range:Insulgrip Style I Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:2Contacts; Circular Contact Type:Screw Pin; Coupling Style:-; Contact Material:Brass RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Cable Mount; Product Range Hubbell Wiring Devices - 14C5122 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Cable Mount; Product Range Hubbell Wiring Devices
14C5122
Circular Connector, Cable Mount; Product Range Hubbell Wiring Devices 14C5122
CIRCULAR CONNECTOR, CABLE MOUNT; Product Range:Insulgrip Style I Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:2Contacts; Circular Contact Type:Screw Pin; Coupling Style:-; Contact Material:Brass RoHS Compliant: Yes

CIRCULAR CONNECTOR, CABLE MOUNT; Product Range:Insulgrip Style I Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:2Contacts; Circular Contact Type:Screw Pin; Coupling Style:-; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 14C5122
Product Name Circular Connector, Cable Mount; Product Range Hubbell Wiring Devices
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NC7-MB-A800-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
SCTU Rectangular Connectors - LV500-GY-S4/0-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Subminiature D-type Connector, 15 Pins, Air-Side, Delrin, Female Pins - A2711-3-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details