Hubbell Wiring Device-Kellems Power Entry, Shore Power Outlet, 2P3W, 30A 125V; Connector Type Hubbell Wiring Devices HBL303SSO

Description
POWER ENTRY, SHORE POWER OUTLET, 2P3W, 30A 125V; Connector Type:-; Current Rating:30A; Connector Colour:-; Connector Body Material:-; Voltage Rating VAC:125V; Product Range:-; Connector Mounting:Panel Mount; Gender:Receptacle RoHS Compliant: Yes
Datasheet
Description
POWER ENTRY, SHORE POWER OUTLET, 2P3W, 30A 125V; Connector Type:-; Current Rating:30A; Connector Colour:-; Connector Body Material:-; Voltage Rating VAC:125V; Product Range:-; Connector Mounting:Panel Mount; Gender:Receptacle RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry, Shore Power Outlet, 2P3W, 30A 125V; Connector Type Hubbell Wiring Devices - 14C5111 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry, Shore Power Outlet, 2P3W, 30A 125V; Connector Type Hubbell Wiring Devices
14C5111
Power Entry, Shore Power Outlet, 2P3W, 30A 125V; Connector Type Hubbell Wiring Devices 14C5111
POWER ENTRY, SHORE POWER OUTLET, 2P3W, 30A 125V; Connector Type:-; Current Rating:30A; Connector Colour:-; Connector Body Material:-; Voltage Rating VAC:125V; Product Range:-; Connector Mounting:Panel Mount; Gender:Receptacle RoHS Compliant: Yes

POWER ENTRY, SHORE POWER OUTLET, 2P3W, 30A 125V; Connector Type:-; Current Rating:30A; Connector Colour:-; Connector Body Material:-; Voltage Rating VAC:125V; Product Range:-; Connector Mounting:Panel Mount; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 14C5111
Product Name Power Entry, Shore Power Outlet, 2P3W, 30A 125V; Connector Type Hubbell Wiring Devices
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

DC Micro (M12) receptacle - 888D-F3AC5-0M5 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Connector Type Micro Connector and Nano Connector
Gender Female / Jack
Geometry Straight
View Details
Coaxial Adapters - NAMK3 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details