Hubbell Wiring Device-Kellems Power Entry, Shore Power Inlet, 2P3W, 30A 125V; Connector Type Hubbell Wiring Devices HBL303NM

Description
POWER ENTRY, SHORE POWER INLET, 2P3W, 30A 125V; Connector Type:-; Current Rating:30A; Connector Colour:White; Connector Body Material:-; Voltage Rating VAC:125V; Product Range:-; Connector Mounting:Panel Mount; Gender:Receptacle RoHS Compliant: Yes
Datasheet
Description
POWER ENTRY, SHORE POWER INLET, 2P3W, 30A 125V; Connector Type:-; Current Rating:30A; Connector Colour:White; Connector Body Material:-; Voltage Rating VAC:125V; Product Range:-; Connector Mounting:Panel Mount; Gender:Receptacle RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry, Shore Power Inlet, 2P3W, 30A 125V; Connector Type Hubbell Wiring Devices - 14C5109 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry, Shore Power Inlet, 2P3W, 30A 125V; Connector Type Hubbell Wiring Devices
14C5109
Power Entry, Shore Power Inlet, 2P3W, 30A 125V; Connector Type Hubbell Wiring Devices 14C5109
POWER ENTRY, SHORE POWER INLET, 2P3W, 30A 125V; Connector Type:-; Current Rating:30A; Connector Colour:White; Connector Body Material:-; Voltage Rating VAC:125V; Product Range:-; Connector Mounting:Panel Mount; Gender:Receptacle RoHS Compliant: Yes

POWER ENTRY, SHORE POWER INLET, 2P3W, 30A 125V; Connector Type:-; Current Rating:30A; Connector Colour:White; Connector Body Material:-; Voltage Rating VAC:125V; Product Range:-; Connector Mounting:Panel Mount; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 14C5109
Product Name Power Entry, Shore Power Inlet, 2P3W, 30A 125V; Connector Type Hubbell Wiring Devices
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Angle Connector, 15 Amp 125 Volt 5-15R Nylon Housing - 5681 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Right Angle
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Chameleon - 027-6A03-0K0 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination BGA
Voltage Rating 750 volts
View Details
19 Position Hermetic Bulkhead Connector - 24020 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Specs
Connector Type Military Connector
View Details