SINGLE POLE MALE PLUG, 300A, BLACK, 600VAC. FREE 2 YEAR RADWELL WARRANTY
Product Range:16 Series; Gender:Plug; Voltage Rating:600VAC; Current Rating:300A; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Connector Colour:Black; Contact Termination:Screw; No. of Outlets:1Outlets RoHS Compliant: Yes
| Radwell International | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 11641272 | 01J4290 |
| Product Name | Plug/Receptacle | Product Range Hubbell Wiring Devices |
| Gender | Male / Plug | Male / Plug |