Hubbell Wiring Device-Kellems Product Range Hubbell Wiring Devices HBL300FBK

Description
Product Range:16 Series; Gender:Plug; Voltage Rating:600VAC; Current Rating:300A; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Connector Colour:Black; Contact Termination:Screw; No. of Outlets:1Outlets RoHS Compliant: Yes
Datasheet
Description
Product Range:16 Series; Gender:Plug; Voltage Rating:600VAC; Current Rating:300A; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Connector Colour:Black; Contact Termination:Screw; No. of Outlets:1Outlets RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Product Range Hubbell Wiring Devices - 01J4282 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Hubbell Wiring Devices
01J4282
Product Range Hubbell Wiring Devices 01J4282
Product Range:16 Series; Gender:Plug; Voltage Rating:600VAC; Current Rating:300A; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Connector Colour:Black; Contact Termination:Screw; No. of Outlets:1Outlets RoHS Compliant: Yes

Product Range:16 Series; Gender:Plug; Voltage Rating:600VAC; Current Rating:300A; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Connector Colour:Black; Contact Termination:Screw; No. of Outlets:1Outlets RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 01J4282
Product Name Product Range Hubbell Wiring Devices
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-FG-A500-2 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
EP - Connectors according to UIC 541-5 VE -  - Schaltbau GmbH
Specs
Coupling / Adapter Coupling / Adapter
Voltage Rating 250 volts
Current Rating 6.0 to 35.0 amps
View Details
Subminiature D-type Connector, 25 Pins, In-Vacuum, Male Pins - A2377-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
Powerpole ® 15-45 PCB Mounting Staples 2×1 Short 7mm - 114555P10 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers