Hubbell Wiring Device-Kellems Conn, W/tight, 30A 125/250V, L14-30R, Yl Hubbell Wiring Devices HBL29W74

Description
CONN, W/TIGHT, 30A 125/250V, L14-30R, YL
Description
CONN, W/TIGHT, 30A 125/250V, L14-30R, YL

Suppliers

Company
Product
Description
Supplier Links
Conn, W/tight, 30A 125/250V, L14-30R, Yl Hubbell Wiring Devices - 93Y6344 - Newark, An Avnet Company
Chicago, IL, United States
Conn, W/tight, 30A 125/250V, L14-30R, Yl Hubbell Wiring Devices
93Y6344
Conn, W/tight, 30A 125/250V, L14-30R, Yl Hubbell Wiring Devices 93Y6344
CONN, W/TIGHT, 30A 125/250V, L14-30R, YL

CONN, W/TIGHT, 30A 125/250V, L14-30R, YL

Supplier's Site
Lug/Connector - 82466716 - Radwell International
Willingboro, NJ, United States
Lug/Connector
82466716
Lug/Connector 82466716
CONNECTOR, W/TIGHT, 30A 125/250V, L14-30R, YELLOW. FREE 2 YEAR RADWELL WARRANTY

CONNECTOR, W/TIGHT, 30A 125/250V, L14-30R, YELLOW. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors
Product Number 93Y6344 82466716
Product Name Conn, W/tight, 30A 125/250V, L14-30R, Yl Hubbell Wiring Devices Lug/Connector
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
55 Position Hermetic Bulkhead Connector - 24234 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - NAMKK - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details