Hubbell Wiring Device-Kellems Connector, Power Entry, 30A, 208V; Connector Type Hubbell Wiring Devices HBL28CM13

Description
CONNECTOR, POWER ENTRY, 30A, 208V; Connector Type:Power Entry; Current Rating:30A; Connector Colour:Yellow; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:208V; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, POWER ENTRY, 30A, 208V; Connector Type:Power Entry; Current Rating:30A; Connector Colour:Yellow; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:208V; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Power Entry, 30A, 208V; Connector Type Hubbell Wiring Devices - 14C5090 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, 30A, 208V; Connector Type Hubbell Wiring Devices
14C5090
Connector, Power Entry, 30A, 208V; Connector Type Hubbell Wiring Devices 14C5090
CONNECTOR, POWER ENTRY, 30A, 208V; Connector Type:Power Entry; Current Rating:30A; Connector Colour:Yellow; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:208V; Product Range:- RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, 30A, 208V; Connector Type:Power Entry; Current Rating:30A; Connector Colour:Yellow; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:208V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 14C5090
Product Name Connector, Power Entry, 30A, 208V; Connector Type Hubbell Wiring Devices
Voltage Rating 208 volts
Unlock Full Specs
to access all available technical data

Similar Products