Hubbell Wiring Device-Kellems Plug/Receptacle HBL2826

Description
LOCKING FLANGED RECEPTACLE, 30 AMP, 3 PHASE, 277/480V, L22-30R. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
LOCKING FLANGED RECEPTACLE, 30 AMP, 3 PHASE, 277/480V, L22-30R. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug/Receptacle - 11641152 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
11641152
Plug/Receptacle 11641152
LOCKING FLANGED RECEPTACLE, 30 AMP, 3 PHASE, 277/480V, L22-30R. FREE 2 YEAR RADWELL WARRANTY

LOCKING FLANGED RECEPTACLE, 30 AMP, 3 PHASE, 277/480V, L22-30R. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Flanged Receptacle, 4P5W, 30A, Nema L22-30P; Connector Type Hubbell Wiring Devices - 94F9493 - Newark, An Avnet Company
Chicago, IL, United States
Flanged Receptacle, 4P5W, 30A, Nema L22-30P; Connector Type Hubbell Wiring Devices
94F9493
Flanged Receptacle, 4P5W, 30A, Nema L22-30P; Connector Type Hubbell Wiring Devices 94F9493
FLANGED RECEPTACLE, 4P5W, 30A, NEMA L22-30P; Connector Type:Electrical AC Power; Current Rating:30A; Connector Colour:White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:480V; Product Range:- RoHS Compliant: Yes

FLANGED RECEPTACLE, 4P5W, 30A, NEMA L22-30P; Connector Type:Electrical AC Power; Current Rating:30A; Connector Colour:White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:480V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 11641152 94F9493
Product Name Plug/Receptacle Flanged Receptacle, 4P5W, 30A, Nema L22-30P; Connector Type Hubbell Wiring Devices
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

BNC Female Connector - 8925 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
55 Position Hermetic Bulkhead Connector - 24058 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
SMA Female R/A Bulkhead PCB Mount 16mm Connector - ET-SFRA-BH-PC16M - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Right Angle
View Details