Hubbell Wiring Device-Kellems Power Entry Conn, Nema L22-30P, 30A/480V; Connector Type Hubbell Wiring Devices HBL2825ST

Description
POWER ENTRY CONN, NEMA L22-30P, 30A/480V; Connector Type:NEMA L22-30P; Current Rating:30A; Connector Colour:White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:480V; Product Range:Twist-Lock Series
Datasheet
Description
POWER ENTRY CONN, NEMA L22-30P, 30A/480V; Connector Type:NEMA L22-30P; Current Rating:30A; Connector Colour:White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:480V; Product Range:Twist-Lock Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Conn, Nema L22-30P, 30A/480V; Connector Type Hubbell Wiring Devices - 62AK0362 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Conn, Nema L22-30P, 30A/480V; Connector Type Hubbell Wiring Devices
62AK0362
Power Entry Conn, Nema L22-30P, 30A/480V; Connector Type Hubbell Wiring Devices 62AK0362
POWER ENTRY CONN, NEMA L22-30P, 30A/480V; Connector Type:NEMA L22-30P; Current Rating:30A; Connector Colour:White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:480V; Product Range:Twist-Lock Series

POWER ENTRY CONN, NEMA L22-30P, 30A/480V; Connector Type:NEMA L22-30P; Current Rating:30A; Connector Colour:White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:480V; Product Range:Twist-Lock Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 62AK0362
Product Name Power Entry Conn, Nema L22-30P, 30A/480V; Connector Type Hubbell Wiring Devices
Voltage Rating 480 volts
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 7 POSITIONS - 80203-508B7L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Accessories - Connector - KA-08 - KA-0847 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details