Hubbell Wiring Device-Kellems Plug/Receptacle HBL2823

Description
LOCKING CONNECTOR,RECEPTACLE , 30AMP, 3POLE, 277/480V, L22-30R, B/W. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
LOCKING CONNECTOR,RECEPTACLE , 30AMP, 3POLE, 277/480V, L22-30R, B/W. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug/Receptacle - 11641144 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
11641144
Plug/Receptacle 11641144
LOCKING CONNECTOR,RECEPTACLE , 30AMP, 3POLE, 277/480V, L22-30R, B/W. FREE 2 YEAR RADWELL WARRANTY

LOCKING CONNECTOR,RECEPTACLE, 30AMP, 3POLE, 277/480V, L22-30R, B/W. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Connector, Power Entry, Receptacle, 30A; Connector Type Hubbell Wiring Devices - 91B0363 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Receptacle, 30A; Connector Type Hubbell Wiring Devices
91B0363
Connector, Power Entry, Receptacle, 30A; Connector Type Hubbell Wiring Devices 91B0363
CONNECTOR, POWER ENTRY, RECEPTACLE, 30A; Connector Type:Power Entry; Current Rating:30A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:480V; Product Range:-; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, RECEPTACLE, 30A; Connector Type:Power Entry; Current Rating:30A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:480V; Product Range:-; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 11641144 91B0363
Product Name Plug/Receptacle Connector, Power Entry, Receptacle, 30A; Connector Type Hubbell Wiring Devices
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 15 Pins, Air-Side, Delrin, Female Pins - A2711-3-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Interconnect Input/Output Connectors - Audio Jacks - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
Accessories - Connector - KA-08 - KA-0846 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details