Twist-Lock Plug, Nylon Housing Material, 2000 V (Min.) Dielectric Strength
LOCKING DEVICES, TWIST-LOCK, INDUSTRIAL, MALE PLUG, 30A 3-PHASE 277/480V AC, 4-POLE 5-WIRE GROUNDING, L22-30P, SCREW TERMINAL, BLACK AND WHITE. FREE 2 YEAR RADWELL WARRANTY
TWIST LOCK INSULGRIP PLUG, 4P5W, 30A, NEMA L22-30P; Connector Type:Electrical AC Power; Current Rating:30A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:480V; Product Range:- RoHS Compliant: Yes
| Allied Electronics, Inc. | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 70116462 | 4817650 | 91B0205 |
| Product Name | Plug, Twist-Lock; 30 A; 277/480 VAC; Black/White; Steel; Brass; Brass; 10 AWG | Plug/Receptacle | Twist Lock Insulgrip Plug, 4P5W, 30A, Nema L22-30P; Connector Type Hubbell Wiring Devices |
| Termination | Screw |