Hubbell Wiring Device-Kellems Electrical Ac Power Connector, 30A 277/480V; Connector Type Hubbell Wiring Devices HBL2820

Description
ELECTRICAL AC POWER CONNECTOR, 30A 277/480V; Connector Type:Electrical AC Power; Current Rating:30A; Connector Colour:Black; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:480V; Product Range:- RoHS Compliant: Yes
Datasheet
Description
ELECTRICAL AC POWER CONNECTOR, 30A 277/480V; Connector Type:Electrical AC Power; Current Rating:30A; Connector Colour:Black; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:480V; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical Ac Power Connector, 30A 277/480V; Connector Type Hubbell Wiring Devices - 14C5094 - Newark, An Avnet Company
Chicago, IL, United States
Electrical Ac Power Connector, 30A 277/480V; Connector Type Hubbell Wiring Devices
14C5094
Electrical Ac Power Connector, 30A 277/480V; Connector Type Hubbell Wiring Devices 14C5094
ELECTRICAL AC POWER CONNECTOR, 30A 277/480V; Connector Type:Electrical AC Power; Current Rating:30A; Connector Colour:Black; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:480V; Product Range:- RoHS Compliant: Yes

ELECTRICAL AC POWER CONNECTOR, 30A 277/480V; Connector Type:Electrical AC Power; Current Rating:30A; Connector Colour:Black; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:480V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Plug/Receptacle - 4817645 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
4817645
Plug/Receptacle 4817645
277/480 VAC, 30 AMP, L22-30R NEMA, SELF GROUNDING RECEPTACLE 4 POLES, 5 WIRE, FEMALE END, BLACK. FREE 2 YEAR RADWELL WARRANTY

277/480 VAC, 30 AMP, L22-30R NEMA, SELF GROUNDING RECEPTACLE 4 POLES, 5 WIRE, FEMALE END, BLACK. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors
Product Number 14C5094 4817645
Product Name Electrical Ac Power Connector, 30A 277/480V; Connector Type Hubbell Wiring Devices Plug/Receptacle
Voltage Rating 480 volts 480 volts
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 50 Pins, In-Vacuum, Female Pins - A2380-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
ESATA 7P & ESATA/USB2.0 2 IN 1 Connectors -  - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; USB (optional feature)
Gender Female / Jack
Geometry Right Angle
View Details
E-Z-Flex Banana Socket to 0.030″ Pin Socket, Adapter - 9334 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details