Manufacturer: Hubbell Wiring Device-Kellems
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1061819-HBL2820
Connector Type: Power
Termination: Screw
Current Rating: 30 A
Number of Contacts: 5
Gender: Female
Orientation: Straight
Body Material: Nylon, Polyamide
Resistance: -30 Ω
Categories: OEM Parts(F-I)
Alternative Parts (Cross-Reference): 350780-1; 1-480305-0; 1-480699-0; 50-57-9403; 50-57-9404; 50-57-9402;
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 75 °C
Mount: Panel
RoHS: Compliant
Min Operating Temperature: -40 °C
Voltage Rating (AC): 480 V
Max Voltage Rating (AC): 480 V
REACH SVHC: Unknown
Max Current Rating: 30 A
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1061819-HBL2820 |
| Product Name | OEM Parts - OEM Parts (F - I) - HBL2820 |