Hubbell Wiring Device-Kellems Conn, Mains Plug, 4P5W, 30A 3Ph 120/208V, L21-30P, Ip66; Current Rating Hubbell Wiring Devices HBL2815SW

Description
CONN, MAINS PLUG, 4P5W, 30A 3PH 120/208V, L21-30P, IP66; Current Rating:30A; Connector Colour:Grey; Connector Body Material:PET (Polyester) Body; Voltage Rating VAC:208V; Product Range:-; Connector Mounting:Panel Mount; Gender:Plug RoHS Compliant: Yes
Datasheet
Description
CONN, MAINS PLUG, 4P5W, 30A 3PH 120/208V, L21-30P, IP66; Current Rating:30A; Connector Colour:Grey; Connector Body Material:PET (Polyester) Body; Voltage Rating VAC:208V; Product Range:-; Connector Mounting:Panel Mount; Gender:Plug RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Mains Plug, 4P5W, 30A 3Ph 120/208V, L21-30P, Ip66; Current Rating Hubbell Wiring Devices - 35B613 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Mains Plug, 4P5W, 30A 3Ph 120/208V, L21-30P, Ip66; Current Rating Hubbell Wiring Devices
35B613
Conn, Mains Plug, 4P5W, 30A 3Ph 120/208V, L21-30P, Ip66; Current Rating Hubbell Wiring Devices 35B613
CONN, MAINS PLUG, 4P5W, 30A 3PH 120/208V, L21-30P, IP66; Current Rating:30A; Connector Colour:Grey; Connector Body Material:PET (Polyester) Body; Voltage Rating VAC:208V; Product Range:-; Connector Mounting:Panel Mount; Gender:Plug RoHS Compliant: Yes

CONN, MAINS PLUG, 4P5W, 30A 3PH 120/208V, L21-30P, IP66; Current Rating:30A; Connector Colour:Grey; Connector Body Material:PET (Polyester) Body; Voltage Rating VAC:208V; Product Range:-; Connector Mounting:Panel Mount; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 35B613
Product Name Conn, Mains Plug, 4P5W, 30A 3Ph 120/208V, L21-30P, Ip66; Current Rating Hubbell Wiring Devices
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - 1124-CAB.H08.GLA.C72G-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Current Rating 6.5 amps
View Details
2 suppliers