Hubbell Wiring Device-Kellems Power Entry Conn, Nema L21-30P, 30A/208V; Connector Type Hubbell Wiring Devices HBL2815ST

Description
POWER ENTRY CONN, NEMA L21-30P, 30A/208V; Connector Type:NEMA L21-30P; Current Rating:30A; Connector Colour:White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:208V; Product Range:Twist-Lock Series
Datasheet
Description
POWER ENTRY CONN, NEMA L21-30P, 30A/208V; Connector Type:NEMA L21-30P; Current Rating:30A; Connector Colour:White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:208V; Product Range:Twist-Lock Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Conn, Nema L21-30P, 30A/208V; Connector Type Hubbell Wiring Devices - 62AK0360 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Conn, Nema L21-30P, 30A/208V; Connector Type Hubbell Wiring Devices
62AK0360
Power Entry Conn, Nema L21-30P, 30A/208V; Connector Type Hubbell Wiring Devices 62AK0360
POWER ENTRY CONN, NEMA L21-30P, 30A/208V; Connector Type:NEMA L21-30P; Current Rating:30A; Connector Colour:White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:208V; Product Range:Twist-Lock Series

POWER ENTRY CONN, NEMA L21-30P, 30A/208V; Connector Type:NEMA L21-30P; Current Rating:30A; Connector Colour:White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:208V; Product Range:Twist-Lock Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 62AK0360
Product Name Power Entry Conn, Nema L21-30P, 30A/208V; Connector Type Hubbell Wiring Devices
Voltage Rating 208 volts
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1270-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Board, Chassis
View Details
2 suppliers
ZS2000-5911 | Sensor-Connector, M23, straight with coupling nut -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
RF Coaxial Connectors - BNC - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Coaxial Connector
View Details