Hubbell Wiring Device-Kellems Plug/Receptacle HBL2815

Description
RECEPTACLE, LKG FLG-INLT, 30A, 120/208V, L21-30P, WH. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
RECEPTACLE, LKG FLG-INLT, 30A, 120/208V, L21-30P, WH. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug/Receptacle - 21683 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
21683
Plug/Receptacle 21683
RECEPTACLE, LKG FLG-INLT, 30A, 120/208V, L21-30P, WH. FREE 2 YEAR RADWELL WARRANTY

RECEPTACLE, LKG FLG-INLT, 30A, 120/208V, L21-30P, WH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Flanged Inlet; 30 A; 120/208 VAC; L21-30R; White; Brass; Steel-Nickel Plated - 70116451 - Allied Electronics, Inc.
Fort Worth, TX, USA
Flanged Inlet; 30 A; 120/208 VAC; L21-30R; White; Brass; Steel-Nickel Plated
70116451
Flanged Inlet; 30 A; 120/208 VAC; L21-30R; White; Brass; Steel-Nickel Plated 70116451
Twist-Lock Flanged Inlet, 30 A Amperage, 120⁄208 VAC Voltage Rating White color Voltage rating 120⁄208 VAC Blade material brass Receptacles, INSULGRIP Connector Bodies, Flanged Devices and Plugs

Twist-Lock Flanged Inlet, 30 A Amperage, 120⁄208 VAC Voltage Rating

  • White color
  • Voltage rating 120⁄208 VAC
  • Blade material brass
  • Receptacles, INSULGRIP Connector Bodies, Flanged Devices and Plugs
Supplier's Site
Connector, Power Entry, Plug, 30A; Connector Type Hubbell Wiring Devices - 46F1301 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Plug, 30A; Connector Type Hubbell Wiring Devices
46F1301
Connector, Power Entry, Plug, 30A; Connector Type Hubbell Wiring Devices 46F1301
CONNECTOR, POWER ENTRY, PLUG, 30A; Connector Type:Power Entry; Current Rating:30A; Connector Colour:White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:208V; Product Range:-; Connector Mounting:Flange Mount RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, PLUG, 30A; Connector Type:Power Entry; Current Rating:30A; Connector Colour:White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:208V; Product Range:-; Connector Mounting:Flange Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 21683 70116451 46F1301
Product Name Plug/Receptacle Flanged Inlet; 30 A; 120/208 VAC; L21-30R; White; Brass; Steel-Nickel Plated Connector, Power Entry, Plug, 30A; Connector Type Hubbell Wiring Devices
Gender Female / Jack
Termination Screw
Voltage Rating 120 to 208 volts 208 volts
Unlock Full Specs
to access all available technical data

Similar Products