Hubbell Wiring Device-Kellems Conn, Mains Rcpt, 4P5W, 30A 3Ph 120/208V, L21-30R, Ip66; Connector Type Hubbell Wiring Devices HBL2813SW

Description
CONN, MAINS RCPT, 4P5W, 30A 3PH 120/208V, L21-30R, IP66; Connector Type:Power Entry; Current Rating:30A; Connector Colour:Black, White; Connector Body Material:PET (Polyester) Body; Voltage Rating VAC:208V; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CONN, MAINS RCPT, 4P5W, 30A 3PH 120/208V, L21-30R, IP66; Connector Type:Power Entry; Current Rating:30A; Connector Colour:Black, White; Connector Body Material:PET (Polyester) Body; Voltage Rating VAC:208V; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Mains Rcpt, 4P5W, 30A 3Ph 120/208V, L21-30R, Ip66; Connector Type Hubbell Wiring Devices - 35B612 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Mains Rcpt, 4P5W, 30A 3Ph 120/208V, L21-30R, Ip66; Connector Type Hubbell Wiring Devices
35B612
Conn, Mains Rcpt, 4P5W, 30A 3Ph 120/208V, L21-30R, Ip66; Connector Type Hubbell Wiring Devices 35B612
CONN, MAINS RCPT, 4P5W, 30A 3PH 120/208V, L21-30R, IP66; Connector Type:Power Entry; Current Rating:30A; Connector Colour:Black, White; Connector Body Material:PET (Polyester) Body; Voltage Rating VAC:208V; Product Range:- RoHS Compliant: Yes

CONN, MAINS RCPT, 4P5W, 30A 3PH 120/208V, L21-30R, IP66; Connector Type:Power Entry; Current Rating:30A; Connector Colour:Black, White; Connector Body Material:PET (Polyester) Body; Voltage Rating VAC:208V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 35B612
Product Name Conn, Mains Rcpt, 4P5W, 30A 3Ph 120/208V, L21-30R, Ip66; Connector Type Hubbell Wiring Devices
Voltage Rating 208 volts
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 5 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details