Hubbell Wiring Device-Kellems Power Entry Conn, Nema L21-30P, 30A/208V; Connector Type Hubbell Wiring Devices HBL2811ST

Description
POWER ENTRY CONN, NEMA L21-30P, 30A/208V; Connector Type:NEMA L21-30P; Current Rating:30A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:208V; Product Range:Twist-Lock Series
Datasheet
Description
POWER ENTRY CONN, NEMA L21-30P, 30A/208V; Connector Type:NEMA L21-30P; Current Rating:30A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:208V; Product Range:Twist-Lock Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Conn, Nema L21-30P, 30A/208V; Connector Type Hubbell Wiring Devices - 62AK0359 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Conn, Nema L21-30P, 30A/208V; Connector Type Hubbell Wiring Devices
62AK0359
Power Entry Conn, Nema L21-30P, 30A/208V; Connector Type Hubbell Wiring Devices 62AK0359
POWER ENTRY CONN, NEMA L21-30P, 30A/208V; Connector Type:NEMA L21-30P; Current Rating:30A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:208V; Product Range:Twist-Lock Series

POWER ENTRY CONN, NEMA L21-30P, 30A/208V; Connector Type:NEMA L21-30P; Current Rating:30A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:208V; Product Range:Twist-Lock Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 62AK0359
Product Name Power Entry Conn, Nema L21-30P, 30A/208V; Connector Type Hubbell Wiring Devices
Voltage Rating 208 volts
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
MHV Coaxial Connector, Air-side, 5000 Volts, 3 Amps - A0060-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 5000 volts
Current Rating 3.0 amps
View Details
MINI DIN JACK 8 POSITIONS VERTICAL - 80203-508V8L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
“N” Series Male Connector - 8923 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details