The Power Entry Plug, part number 70B3334, is a 30 Amp, 4P5W connector designed for 3-phase applications at 120/208Vac. It features a NEMA L21-30P configuration, making it suitable for various industrial and commercial power distribution needs. The connector is constructed from durable nylon, ensuring resistance to wear and environmental factors. It is RoHS compliant, indicating adherence to environmental regulations. This plug is designed for use in applications requiring reliable and safe electrical connections, particularly in settings where high current capacity is essential.
30 A Amperage, 120⁄208 VAC, 2000 V (Min.) Dielectric Rating, Twist-Lock Plug
POWER ENTRY, PLUG, 4P5W, 30A 3PH 120/208VAC, L21-30P; Connector Type:Power Entry; Current Rating:30A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:208V; Gender:Plug RoHS Compliant: Yes
PLUG, 4 POLE,5 WIRE, 30 AMP, 3 PHASE, 120 VAC / 208 VAC. FREE 2 YEAR RADWELL WARRANTY
| Allied Electronics, Inc. | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 70116449 | 70B3334 | 4817634 |
| Product Name | Electrical Plug; 30 A; 120/208 VAC; 0.35 to 1.15 in.; Nylon; Nylon; Steel | Power Entry, Plug, 4P5W, 30A 3Ph 120/208Vac, L21-30P; Connector Type Hubbell Wiring Devices | Plug/Receptacle |
| Termination | Screw |