Hubbell Wiring Device-Kellems HBBL Twist Lock HBL2810ST

Description
30A NEMA Twist-Lock Receptacle
Datasheet
Description
30A NEMA Twist-Lock Receptacle
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HBBL Twist Lock - HBL2810ST - Galco Industrial Electronics
Madison Heights, MI, United States
HBBL Twist Lock
HBL2810ST
HBBL Twist Lock HBL2810ST
30A NEMA Twist-Lock Receptacle

30A NEMA Twist-Lock Receptacle

Supplier's Site
Conn, Power Entry, Nema L21-30R, 208V; Connector Type Hubbell Wiring Devices - 63AJ6706 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Power Entry, Nema L21-30R, 208V; Connector Type Hubbell Wiring Devices
63AJ6706
Conn, Power Entry, Nema L21-30R, 208V; Connector Type Hubbell Wiring Devices 63AJ6706
CONN, POWER ENTRY, NEMA L21-30R, 208V; Connector Type:NEMA L21-30R; Current Rating:30A; Connector Colour:Black; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:208V; Product Range:Twist-Lock Series

CONN, POWER ENTRY, NEMA L21-30R, 208V; Connector Type:NEMA L21-30R; Current Rating:30A; Connector Colour:Black; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:208V; Product Range:Twist-Lock Series

Supplier's Site Datasheet

Technical Specifications

  Galco Industrial Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number HBL2810ST 63AJ6706
Product Name HBBL Twist Lock Conn, Power Entry, Nema L21-30R, 208V; Connector Type Hubbell Wiring Devices
Voltage Rating 208 volts
Unlock Full Specs
to access all available technical data

Similar Products