Hubbell Wiring Device-Kellems Conn, Mains Rcpt, 4P5W, 30A 3Ph 120/208V, L21-30R; Connector Type Hubbell Wiring Devices HBL2810AR

Description
CONN, MAINS RCPT, 4P5W, 30A 3PH 120/208V, L21-30R; Connector Type:Power Entry; Current Rating:30A; Connector Colour:Grey; Connector Body Material:PBT (Polybutylene Terephthalate) Body; Voltage Rating VAC:208V; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CONN, MAINS RCPT, 4P5W, 30A 3PH 120/208V, L21-30R; Connector Type:Power Entry; Current Rating:30A; Connector Colour:Grey; Connector Body Material:PBT (Polybutylene Terephthalate) Body; Voltage Rating VAC:208V; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Mains Rcpt, 4P5W, 30A 3Ph 120/208V, L21-30R; Connector Type Hubbell Wiring Devices - 35B606 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Mains Rcpt, 4P5W, 30A 3Ph 120/208V, L21-30R; Connector Type Hubbell Wiring Devices
35B606
Conn, Mains Rcpt, 4P5W, 30A 3Ph 120/208V, L21-30R; Connector Type Hubbell Wiring Devices 35B606
CONN, MAINS RCPT, 4P5W, 30A 3PH 120/208V, L21-30R; Connector Type:Power Entry; Current Rating:30A; Connector Colour:Grey; Connector Body Material:PBT (Polybutylene Terephthalate) Body; Voltage Rating VAC:208V; Product Range:- RoHS Compliant: Yes

CONN, MAINS RCPT, 4P5W, 30A 3PH 120/208V, L21-30R; Connector Type:Power Entry; Current Rating:30A; Connector Colour:Grey; Connector Body Material:PBT (Polybutylene Terephthalate) Body; Voltage Rating VAC:208V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 35B606
Product Name Conn, Mains Rcpt, 4P5W, 30A 3Ph 120/208V, L21-30R; Connector Type Hubbell Wiring Devices
Voltage Rating 208 volts
Unlock Full Specs
to access all available technical data

Similar Products

Multipin Connector, 5 Pin, 500 Volts, 3.5 Amps Per Pin - A1420-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
Low Profile RJ45 with 10G-5G-2.5G BASE-T Transformer Integrated Jacks - KJ30818-MBCA2-600T - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Industrial Circular Connectors - 336161 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details