Twist-Lock Receptacle, Nylon Polyester Base Material, Black Nylon Cover Material
RECEPTACLE, LOCKING, 30 AMP, 120/208VAC, 3P. FREE 2 YEAR RADWELL WARRANTY
ELECTRICAL AC POWER CONNECTOR, 30A, NEMA L21-30R; Connector Type:Electrical AC Power; Current Rating:30A; Connector Colour:Black; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:208V; Product Range:- RoHS Compliant: Yes
| Allied Electronics, Inc. | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 70116448 | 68690866 | 93B7863 |
| Product Name | Receptacle; 30 A; 120/208 VAC; Black; Brass; Bronze; Brass; Bronze; Nylon (Top) | Plug/Receptacle | Electrical Ac Power Connector, 30A, Nema L21-30R; Connector Type Hubbell Wiring Devices |
| Termination | Screw |