Hubbell Wiring Device-Kellems Conn, W/tight, 20A 125/250V, L14-20R, Yl Hubbell Wiring Devices HBL27W74

Description
CONN, W/TIGHT, 20A 125/250V, L14-20R, YL
Description
CONN, W/TIGHT, 20A 125/250V, L14-20R, YL

Suppliers

Company
Product
Description
Supplier Links
Conn, W/tight, 20A 125/250V, L14-20R, Yl Hubbell Wiring Devices - 93Y6289 - Newark, An Avnet Company
Chicago, IL, United States
Conn, W/tight, 20A 125/250V, L14-20R, Yl Hubbell Wiring Devices
93Y6289
Conn, W/tight, 20A 125/250V, L14-20R, Yl Hubbell Wiring Devices 93Y6289
CONN, W/TIGHT, 20A 125/250V, L14-20R, YL

CONN, W/TIGHT, 20A 125/250V, L14-20R, YL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 93Y6289
Product Name Conn, W/tight, 20A 125/250V, L14-20R, Yl Hubbell Wiring Devices
Unlock Full Specs
to access all available technical data

Similar Products

2 Piece Board to Board Connectors - 1.00mm Pitch Series - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details
128 Position Hermetic Bulkhead Connector - 24060 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
75 OHM Connectors BNC Mini 90° Plug - 190946 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; RF and Microwave Connector
Gender Male / Plug
Geometry Right Angle
View Details