Hubbell Wiring Device-Kellems Conn, Nema L7-20R, 20A 277Vac, Yl Hubbell Wiring Devices HBL27W49

Description
CONN, NEMA L7-20R, 20A 277VAC, YL
Description
CONN, NEMA L7-20R, 20A 277VAC, YL

Suppliers

Company
Product
Description
Supplier Links
Conn, Nema L7-20R, 20A 277Vac, Yl Hubbell Wiring Devices - 93Y6288 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Nema L7-20R, 20A 277Vac, Yl Hubbell Wiring Devices
93Y6288
Conn, Nema L7-20R, 20A 277Vac, Yl Hubbell Wiring Devices 93Y6288
CONN, NEMA L7-20R, 20A 277VAC, YL

CONN, NEMA L7-20R, 20A 277VAC, YL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 93Y6288
Product Name Conn, Nema L7-20R, 20A 277Vac, Yl Hubbell Wiring Devices
Unlock Full Specs
to access all available technical data

Similar Products

XM Micro-Hook to Mini Banana Plug, 22 AWG PVC Test Lead - SALE-CXM - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
Contact Size (AWG) 22 AWG
View Details
MIL-DTL-38999: 38999 Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
SMA Female Straight 2 Hole Panel Mount Connector with 14mm Teflon - ET-SFS-2H-T14M - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details