Hubbell Wiring Device-Kellems Plug/Receptacle HBL27W48

Description
CONNECTOR, WATERTIGHT, NEMA L6-20, 20 AMP, 250V, YELLOW. FREE 2 YEAR RADWELL WARRANTY
Description
CONNECTOR, WATERTIGHT, NEMA L6-20, 20 AMP, 250V, YELLOW. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Plug/Receptacle - 82451916 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
82451916
Plug/Receptacle 82451916
CONNECTOR, WATERTIGHT, NEMA L6-20, 20 AMP, 250V, YELLOW. FREE 2 YEAR RADWELL WARRANTY

CONNECTOR, WATERTIGHT, NEMA L6-20, 20 AMP, 250V, YELLOW. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Conn, Nema L6-20R, 20A 250V, Yl Hubbell Wiring Devices - 41Y0558 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Nema L6-20R, 20A 250V, Yl Hubbell Wiring Devices
41Y0558
Conn, Nema L6-20R, 20A 250V, Yl Hubbell Wiring Devices 41Y0558
CONN, NEMA L6-20R, 20A 250V, YL

CONN, NEMA L6-20R, 20A 250V, YL

Supplier's Site

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 82451916 41Y0558
Product Name Plug/Receptacle Conn, Nema L6-20R, 20A 250V, Yl Hubbell Wiring Devices
Current Rating 20.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 222S26M16 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
55 Position Hermetic Bulkhead Connector - 24058 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
Mating Connector/Plugs - Bx4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - 2923B - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details