Hubbell Wiring Device-Kellems HBBL Twist Lock HBL27W47

Description
CONN, NEMA L5-20R, 20A 125V, YL
Datasheet
Description
CONN, NEMA L5-20R, 20A 125V, YL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HBBL Twist Lock - HBL27W47 - Galco Industrial Electronics
Madison Heights, MI, United States
HBBL Twist Lock
HBL27W47
HBBL Twist Lock HBL27W47
CONN, NEMA L5-20R, 20A 125V, YL

CONN, NEMA L5-20R, 20A 125V, YL

Supplier's Site
Plug/Receptacle - 22491684 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
22491684
Plug/Receptacle 22491684
CONNECTOR, ELECTRICAL AC POWER CONNECTOR, RECEPTACLE, 20 AMP; 125V, THERMOPLASTIC BODY, YELLOW; (PRICE/EA) . FREE 2 YEAR RADWELL WARRANTY

CONNECTOR, ELECTRICAL AC POWER CONNECTOR, RECEPTACLE, 20 AMP; 125V, THERMOPLASTIC BODY, YELLOW; (PRICE/EA) . FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Str Blade Rcpt, Nema L5-20R, 20A, 125V; Connector Type Hubbell Wiring Devices - 52Y0714 - Newark, An Avnet Company
Chicago, IL, United States
Str Blade Rcpt, Nema L5-20R, 20A, 125V; Connector Type Hubbell Wiring Devices
52Y0714
Str Blade Rcpt, Nema L5-20R, 20A, 125V; Connector Type Hubbell Wiring Devices 52Y0714
STR BLADE RCPT, NEMA L5-20R, 20A, 125V; Connector Type:Power Entry; Current Rating:20A; Connector Colour:Yellow; Connector Body Material:TPE (Thermoplastic Elastomer) Body; Voltage Rating VAC:125V; Product Range:-; Gender:Receptacle RoHS Compliant: Yes

STR BLADE RCPT, NEMA L5-20R, 20A, 125V; Connector Type:Power Entry; Current Rating:20A; Connector Colour:Yellow; Connector Body Material:TPE (Thermoplastic Elastomer) Body; Voltage Rating VAC:125V; Product Range:-; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Galco Industrial Electronics Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number HBL27W47 22491684 52Y0714
Product Name HBBL Twist Lock Plug/Receptacle Str Blade Rcpt, Nema L5-20R, 20A, 125V; Connector Type Hubbell Wiring Devices
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Memory Card Socket CFast Card Connectors Series - CFast Card Low Profile Host Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; PC Card Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - DIP 30 Amp Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
MIL-DTL-38999: 38999 Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
RJ45 For 4 Pair Cables Shielded CAT 6, Plug w/Protective Boot - 110339 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
Geometry Straight
View Details